MURF1060CT
MURF1060CT
Obsolete
Description:  DIODE GEN PURP 600V 10A ITO220AC
Manufacturer:  SMC Diode Solutions
Datasheet:   MURF1060CT Datasheet
History Price: Obsolete
In Stock: 6600
MURF1060CT vs MURF1640CT
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
400 V
Current - Average Rectified (Io) (per Diode)
5A
16A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 5 A
1.3 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 600 V
10 μA @ 400 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB