MUR1620CT
MUR1620CT
Active
Description:  FAST DIODE 200V 16A TO-220AB
Manufacturer:  Yangjie Technology
Datasheet:   MUR1620CT Datasheet
History Price: $1.31000
In Stock: 9300
MUR1620CT vs MURF2060CT
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io) (per Diode)
16A
10A
Voltage - Forward (Vf) (Max) @ If
1 V @ 8 A
2 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
1 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
TO-220AB
ITO-220AB