Series
-
Automotive, AEC-Q101
Packaging
Bulk
Bulk or Tube
Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
400 V
Current - Average Rectified (Io) (per Diode)
8A
4A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 8 A
2.2 V @ 4 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
85 ns
28 ns
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 400 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-220AB
D2PAK