MSS60-B46-E45
MSS60-B46-E45
Active
Description:  SCHOTTKY DIODE,BEAMLEAD,PACKAGE
Manufacturer:  MACOM Technology
History Price: $50.37000
In Stock: 20200
MSS60-B46-E45 vs MSS60-841-E45
Series
MSS60-xxx-x
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - 1 Bridge
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
3V
6V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.2pF @ 0V, 1MHz
0.35pF @ 0V, 1MHz
Resistance @ If, F
-
23Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E45
E45
Supplier Device Package
E45
E45