Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ MACOM Technology MSS60-B46-E45
MSS60-B46-E45
Active
Diodes - RF
Description:
SCHOTTKY DIODE,BEAMLEAD,PACKAGE
Manufacturer:
MACOM Technology
Datasheet:
MSS60-B46-E45 Datasheet
History Price: $50.37000
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MSS60-B46-E45 vs MSS40-448-E45
Part No
MSS60-B46-E45
MSS40-448-E45
Category
Diodes - RF
Diodes - RF
Manufacturer
MACOM Technology
MACOM Technology
Series
MSS60-xxx-x
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - 1 Bridge
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
3V
3V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.2pF @ 0V, 1MHz
0.3pF @ 0V, 1MHz
Resistance @ If, F
-
7Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E45
E45
Supplier Device Package
E45
E45