MSS60-848-E45
MSS60-848-E45
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E45-1
Manufacturer:  MACOM Technology
History Price: $50.95000
In Stock: 8000
MSS60-848-E45 vs MSS50-B46-E45R
Series
-
MSS50-xxx-x
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - 1 Bridge
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
6V
3V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.41pF @ 0V, 1MHz
0.2pF @ 0V, 1MHz
Resistance @ If, F
13Ohm @ 5mA, 1MHz
-
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E45
E45
Supplier Device Package
E45
E45