MSS40-448-E45R
MSS40-448-E45R
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E45R-1
Manufacturer:  MACOM Technology
History Price: $40.10000
In Stock: 17100
MSS40-448-E45R vs MSS30-346-B21
Series
MSS40-xxx-x
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - 1 Bridge
Schottky - Anti-Parallel
Voltage - Peak Reverse (Max)
3V
-
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.3pF @ 0V, 1MHz
0.3pF @ 0V, 1MHz
Resistance @ If, F
7Ohm @ 5mA, 1MHz
11Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E45
B21
Supplier Device Package
E45
B21