MSS40-148-E25
MSS40-148-E25
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E25
Manufacturer:  MACOM Technology
History Price: $41.46000
In Stock: 49400
MSS40-148-E25 vs MSS40-448-E45
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - Single
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
3V
3V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.28pF @ 0V, 1MHz
0.3pF @ 0V, 1MHz
Resistance @ If, F
7Ohm @ 5mA, 1MHz
7Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E25
E45
Supplier Device Package
E25
E45