MSS30-B53-E45
MSS30-B53-E45
Active
Description:  COM, SCHOTTKY-BEAMLEAD-PKG E45-1
Manufacturer:  MACOM Technology
History Price: $42.03000
In Stock: 26200
MSS30-B53-E45 vs MSS60-B46-E45
Series
MSS30-xxx-x
MSS60-xxx-x
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - 1 Bridge
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
3V
3V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.33pF @ 0V, 1MHz
0.2pF @ 0V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E45
E45
Supplier Device Package
E45
E45