Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ MACOM Technology MSS30-B53-E45
MSS30-B53-E45
Active
Diodes - RF
Description:
COM, SCHOTTKY-BEAMLEAD-PKG E45-1
Manufacturer:
MACOM Technology
Datasheet:
MSS30-B53-E45 Datasheet
History Price: $42.03000
In Stock: 26200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MSS30-B53-E45 vs MSS40-148-E25
Part No
MSS30-B53-E45
MSS40-148-E25
Category
Diodes - RF
Diodes - RF
Manufacturer
MACOM Technology
MACOM Technology
Series
MSS30-xxx-x
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - 1 Bridge
Schottky - Single
Voltage - Peak Reverse (Max)
3V
3V
Current - Max
50 mA
50 mA
Capacitance @ Vr, F
0.33pF @ 0V, 1MHz
0.28pF @ 0V, 1MHz
Resistance @ If, F
-
7Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E45
E25
Supplier Device Package
E45
E25