MSS20-141-B10D
MSS20-141-B10D
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, B10D
Manufacturer:  MACOM Technology
History Price: $26.97920
In Stock: 5400
MSS20-141-B10D vs MSS60-448-E45R
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - Single
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
1V
3.5V
Current - Max
35 mA
50 mA
Capacitance @ Vr, F
0.08pF @ 0V, 1MHz
0.38pF @ 0V, 1MHz
Resistance @ If, F
-
13Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
B10D
E45
Supplier Device Package
B10D
E45