MSS20-047-E28X
MSS20-047-E28X
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E28X
Manufacturer:  MACOM Technology
History Price: $37.80000
In Stock: 6600
MSS20-047-E28X vs MSS60-841-E45
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - Single
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
1V
6V
Current - Max
35 mA
50 mA
Capacitance @ Vr, F
0.2pF @ 500mV, 1MHz
0.35pF @ 0V, 1MHz
Resistance @ If, F
-
23Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E28
E45
Supplier Device Package
E28
E45