MSS20-047-E20
MSS20-047-E20
Active
Description:  COM SCHOTTKY-BEAMLEAD-PKG, E20
Manufacturer:  MACOM Technology
History Price: $34.01000
In Stock: 44400
MSS20-047-E20 vs MSS60-848-E40
Series
-
MSS60-xxx-x
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Schottky - Single
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
1V
6V
Current - Max
35 mA
50 mA
Capacitance @ Vr, F
0.2pF @ 500mV, 1MHz
0.41pF @ 0V, 1MHz
Resistance @ If, F
-
13Ohm @ 5mA, 1MHz
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E20
E45
Supplier Device Package
E20
E45