MSS20-046-E28
MSS20-046-E28
Active
Description:  SCHOTTKY DIODE,BEAMLEAD, E28-S
Manufacturer:  MACOM Technology
History Price: $43.74400
In Stock: 20000
MSS20-046-E28 vs MSS60-B46-E45
Series
-
MSS60-xxx-x
Packaging
Bulk
Tray
Status
Active
Active
Diode Type
Schottky - Single
Schottky - 1 Bridge
Voltage - Peak Reverse (Max)
1V
3V
Current - Max
35 mA
50 mA
Capacitance @ Vr, F
0.2pF @ 500mV, 1MHz
0.2pF @ 0V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
100 mW
100 mW
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Package / Case
E28
E45
Supplier Device Package
E28
E45