Diode Configuration
1 Pair Series Connection
1 Pair Common Anode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
200 V
Current - Average Rectified (Io) (per Diode)
200A
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
75 ns
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
1 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Three Tower
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
Three Tower
DPAK