MSRT100100AD
MSRT100100AD
Active
Description:  DIODE GEN 1KV 100A 3 TOWER
Manufacturer:  GeneSiC Semiconductor
History Price: $57.69880
In Stock: 29200
MSRT100100AD vs MSRD620CTG
Series
-
SWITCHMODE
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Diode Configuration
1 Pair Series Connection
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
200 V
Current - Average Rectified (Io) (per Diode)
100A
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 100 A
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
55 ns
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Three Tower
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
Three Tower
DPAK