Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io) (per Diode)
3A
500A (DC)
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 3 A
1.2 V @ 500 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
75 ns
-
Current - Reverse Leakage @ Vr
1 μA @ 200 V
25 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Chassis Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Three Tower
Supplier Device Package
DPAK
Three Tower