MSRD620CTRG
MSRD620CTRG
Obsolete
Description:  DIODE ARRAY GP 200V 3A DPAK
Manufacturer:  onsemi
Datasheet:   MSRD620CTRG Datasheet
History Price: $0.86000
In Stock: 35900
MSRD620CTRG vs MSRTA200160AD
Series
SWITCHMODE
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Diode Configuration
1 Pair Common Anode
1 Pair Series Connection
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
1600 V
Current - Average Rectified (Io) (per Diode)
3A
200A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 3 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
75 ns
-
Current - Reverse Leakage @ Vr
1 μA @ 200 V
10 μA @ 1600 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Chassis Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Three Tower
Supplier Device Package
DPAK
Three Tower