☰
MSC2X51SDA170J
MSC2X51SDA170J
Active
Description:  SIC SBD 1700 V 50 A DUAL PARALLE
Manufacturer:  Microchip Technology
History Price: $122.43000
In Stock: 17540
MSC2X51SDA170J vs MSCD70-12
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Diode Configuration
-
1 Pair Series Connection
Diode Type
-
Standard
Voltage - DC Reverse (Vr) (Max)
-
1200 V
Current - Average Rectified (Io) (per Diode)
-
70A
Voltage - Forward (Vf) (Max) @ If
-
1.48 V @ 200 A
Speed
-
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
5 mA @ 1200 V
Operating Temperature - Junction
-
-
Mounting Type
-
Chassis Mount
Package / Case
-
D1
Supplier Device Package
-
D1