Diode Configuration
-
1 Pair Series Connection
Voltage - DC Reverse (Vr) (Max)
-
1600 V
Current - Average Rectified (Io) (per Diode)
-
120A
Voltage - Forward (Vf) (Max) @ If
-
1.43 V @ 300 A
Speed
-
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
6 mA @ 1600 V
Operating Temperature - Junction
-
-
Mounting Type
-
Chassis Mount
Supplier Device Package
-
D1