MP254
MP254
Active
Description:  BRIDGE RECT GLASS 400V 25A MP-25
Manufacturer:  Rectron Limited
Datasheet:   MP254 Datasheet
History Price: $1.85000
In Stock: 10600
MP254 vs MP252
Part No
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
200 V
Current - Average Rectified (Io)
25 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
500 nA @ 400 V
500 nA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
4-Square, MP-25
4-Square, MP-25
Supplier Device Package
MP-25
MP-25