Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
15 A
15 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 7.5 A
1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr
500 nA @ 200 V
500 nA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
4-Square, MP-15
4-Square, MP-15
Supplier Device Package
MP-15
MP-15