Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
75 V
Current - Average Rectified (Io)
150mA
150mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
1.1 V @ 50 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
4 ns
Current - Reverse Leakage @ Vr
5 μA @ 75 V
5 μA @ 75 V
Capacitance @ Vr, F
4pF @ 0V, 1MHz
4pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMelf
MicroMelf
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃