Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
75 V
Current - Average Rectified (Io)
30mA
150mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 15 mA
1 V @ 100 mA
Speed
Fast Recovery = 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
200 nA @ 40 V
5 μA @ 75 V
Capacitance @ Vr, F
-
4pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMELF
MicroMelf
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃