☰
MBS8H
MBS8H
Active
Description:  BRIDGE RECT 1P 800V 500MA MBS
Manufacturer:  Taiwan Semiconductor
Datasheet:   MBS8H Datasheet
History Price: $0.21585
In Stock: 28880
MBS8H vs MBS2
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
200 V
Current - Average Rectified (Io)
500 mA
500 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 400 mA
1 V @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-BESOP (0.173", 4.40mm Width)
4-BESOP (0.173", 4.40mm Width)
Supplier Device Package
MBS
MBS