MBR2X080A080
MBR2X080A080
Active
Description:  DIODE SCHOTTKY 80V 80A SOT227
Manufacturer:  GeneSiC Semiconductor
History Price: $48.62551
In Stock: 36500
MBR2X080A080 vs MBRS4060CTHMNG
Series
-
Automotive, AEC-Q101
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Diode Configuration
2 Independent
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
60 V
Current - Average Rectified (Io) (per Diode)
80A
40A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 80 A
1 V @ 40 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1 mA @ 80 V
100 μA @ 60 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Surface Mount
Package / Case
SOT-227-4, miniBLOC
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
SOT-227
TO-263AB (D2PAK)