MB8F
MB8F
Active
Description:  BRIDGE RECT 1P 800V 500MA MBF
Manufacturer:  SMC Diode Solutions
Datasheet:   MB8F Datasheet
History Price: $0.04077
In Stock: 47600
MB8F vs MB8M-G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
800 V
Current - Average Rectified (Io)
500 mA
800 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.200", 5.08mm)
Supplier Device Package
MBF
MBM