Packaging
Tape & Reel (TR)
Bulk
Diode Type
Single Phase
-
Voltage - Peak Reverse (Max)
800 V
-
Current - Average Rectified (Io)
500 mA
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
-
Current - Reverse Leakage @ Vr
5 μA @ 800 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
MBF
-