Packaging
Bulk
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
100 V
Current - Average Rectified (Io)
15 A
500 mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
10 μA @ 800 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-Square, MB-35W
4-SMD, Gull Wing
Supplier Device Package
MB-35W
MBF