Packaging
Tape & Reel (TR)
Bulk
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
200 V
Current - Average Rectified (Io)
500 mA
15 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-Square, MB-35W
Supplier Device Package
MBF
MB-35W