MA4E1318
MA4E1318
Active
Description:  RF DIODE SCHOTTKY 7V
Manufacturer:  MACOM Technology
Datasheet:   MA4E1318 Datasheet
History Price: $3.68550
In Stock: 39500
MA4E1318 vs MA4P7433ST-287T
Series
-
SMPP
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky - Anti-Parallel
PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
7V
75V
Current - Max
-
150 mA
Capacitance @ Vr, F
0.06pF @ 0V, 1MHz
0.35pF @ 20V, 1MHz
Resistance @ If, F
-
1.5Ohm @ 10mA, 100MHz
Power Dissipation (Max)
-
250 mW
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
175 ℃ (TJ)
Package / Case
2-SMD
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
SOT-23