M50100SB1200
M50100SB1200
Active
Description:  BRIDGE RECT 1P 1.2KV 100A MODULE
Manufacturer:  Sensata Airpax
History Price: $133.19000
In Stock: 25910
M50100SB1200 vs M50100TB400
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
400 V
Current - Average Rectified (Io)
100 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module