KSP64TA
KSP64TA
Obsolete
Description:  TRANS PNP DARL 30V 0.5A TO92-3
Manufacturer:  onsemi
Datasheet:   KSP64TA Datasheet
History Price: Obsolete
In Stock: 34800
KSP64TA vs KSP93TA
Part No
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Obsolete
Obsolete
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
200 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
500mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
100nA (ICBO)
250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
25 @ 30mA, 10V
Power - Max
625 mW
625 mW
Frequency - Transition
125MHz
50MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3