Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
1.2 kV
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
10 μA @ 1200 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Chassis Mount
Package / Case
-
4-Square, KBPC
Supplier Device Package
-
KBPC