KBL01
KBL01
Obsolete
Description:  BRIDGE RECT 1PHASE 100V 4A KBL
Manufacturer:  onsemi
Datasheet:   KBL01 Datasheet
History Price: Obsolete
In Stock: 12700
KBL01 vs KBL608
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
100 V
-
Current - Average Rectified (Io)
4 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
-
Current - Reverse Leakage @ Vr
5 μA @ 100 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-SIP, KBL
-
Supplier Device Package
KBL
-