IRF7493PBF
IRF7493PBF
Discontinued
Description:  MOSFET N-CH 80V 9.3A 8SO
Manufacturer:  Infineon Technologies
Datasheet:   IRF7493PBF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36220
IRF7493PBF vs IRFZ48PBF
Series
HEXFET
-
Packaging
Tube
Tube
Status
Discontinued
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
80 V
60 V
Current - Continuous Drain (Id) @ 25℃
9.3A (Tc)
50A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
15mOhm @ 5.6A, 10V
18mOhm @ 43A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
53 nC @ 10 V
110 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
1510 pF @ 25 V
2400 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
2.5W (Tc)
190W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SO
TO-220AB
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-3