GSXF120A040S1-D3
GSXF120A040S1-D3
Obsolete
Description:  DIODE FAST REC 400V 120A SOT227
Manufacturer:  SemiQ Inc
History Price: Obsolete
In Stock: 2200
GSXF120A040S1-D3 vs GSXD100A015S1-D3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Diode Configuration
2 Independent
2 Independent
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
400 V
150 V
Current - Average Rectified (Io) (per Diode)
120A
100A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 120 A
880 mV @ 100 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
100 ns
-
Current - Reverse Leakage @ Vr
25 μA @ 400 V
3 mA @ 150 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SOT-227-4, miniBLOC
SOT-227-4, miniBLOC
Supplier Device Package
SOT-227
SOT-227