GSXD060A006S1-D3
GSXD060A006S1-D3
Active
Description:  DIODE SCHOTTKY 60V 60A SOT227
Manufacturer:  SemiQ Inc
History Price: $33.26492
In Stock: 3900
GSXD060A006S1-D3 vs GSXF060A020S1-D3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
2 Independent
2 Independent
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
60 V
200 V
Current - Average Rectified (Io) (per Diode)
60A
60A
Voltage - Forward (Vf) (Max) @ If
750 mV @ 60 A
1 V @ 60 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
75 ns
Current - Reverse Leakage @ Vr
1 mA @ 60 V
25 μA @ 200 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SOT-227-4, miniBLOC
SOT-227-4, miniBLOC
Supplier Device Package
SOT-227
SOT-227