GP3D012A065A
GP3D012A065A
Active
Description:  DIODE SIL CARB 650V 12A TO220-2
Manufacturer:  SemiQ Inc
History Price: $3.97000
In Stock: 1400
GP3D012A065A vs GP3D050A060B
Manufacturer
Series
Amp+
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
-
Voltage - DC Reverse (Vr) (Max)
650 V
-
Current - Average Rectified (Io)
12A
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 12 A
-
Speed
No Recovery Time >500mA (Io)
-
Reverse Recovery Time (trr)
0 ns
-
Current - Reverse Leakage @ Vr
30 μA @ 650 V
-
Capacitance @ Vr, F
572pF @ 1V, 1MHz
-
Mounting Type
Through Hole
-
Package / Case
TO-220-2
-
Supplier Device Package
TO-220-2
-
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-