Packaging
Bag
Tape & Box (TB)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
50 V
Current - Average Rectified (Io)
6A
6A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 6 A
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 50 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
P600, Axial
Supplier Device Package
Axial
P600
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-50 ℃ ~ 150 ℃