GI756
GI756
Active
Description:  DIODE GEN PURP 600V 6A AXIAL
Manufacturer:  NTE Electronics
Datasheet:   GI756 Datasheet
History Price: $1.00000
In Stock: 49800
GI756 vs GI758
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
800 V
Current - Average Rectified (Io)
6A
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
950 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 600 V
5 μA @ 800 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Supplier Device Package
Axial
Axial
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃