Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
190 V
Current - Average Rectified (Io)
10 A
8 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
900 mV @ 8 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 190 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP
4-SIP, GBU
Supplier Device Package
GBU
GBU