GBPC35005
GBPC35005
Active
Description:  BRIDGE RECT 1PHASE 50V 35A GBPC
Manufacturer:  onsemi
Datasheet:   GBPC35005 Datasheet
History Price: $5.47000
In Stock: 41000
GBPC35005 vs GBPC601-E4/51
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
50 V
100 V
Current - Average Rectified (Io)
35 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
QC Terminal
Through Hole
Package / Case
4-Square, GBPC
4-Square, GBPC-6
Supplier Device Package
GBPC
GBPC6