GBLA10-E3/45
GBLA10-E3/45
Active
Description:  BRIDGE RECT 1PHASE 1KV 3A GBL
Manufacturer:  Vishay
History Price: $0.66297
In Stock: 9100
GBLA10-E3/45 vs GBLA06-E3/45
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
3 A
3 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 4 A
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL