GBLA02-E3/51
GBLA02-E3/51
Active
Description:  BRIDGE RECT 1PHASE 200V 3A GBL
Manufacturer:  Vishay
History Price: $0.66297
In Stock: 12700
GBLA02-E3/51 vs GBLA005-E3/51
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Avalanche
Standard
Voltage - Peak Reverse (Max)
200 V
50 V
Current - Average Rectified (Io)
3 A
3 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL