GBL606
GBL606
Active
Description:  2KBJ 600V 6.0A Diodes Bridge R
Manufacturer:  Yangjie Technology
Datasheet:   GBL606 Datasheet
History Price: $0.22100
In Stock: 28500
GBL606 vs GBLA005-E3/51
Manufacturer
Series
GBL
-
Packaging
Tube
Bulk
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
50 V
Current - Average Rectified (Io)
6 A
3 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
5 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL