GBL02-E3/51
GBL02-E3/51
Active
Description:  BRIDGE RECT 1PHASE 200V 3A GBL
Manufacturer:  Vishay
Datasheet:   GBL02-E3/51 Datasheet
History Price: $1.58000
In Stock: 31900
GBL02-E3/51 vs GBLA02HD2G
Series
-
Automotive, AEC-Q101
Packaging
Bulk
Tube
Status
Active
Discontinued
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
200 V
Current - Average Rectified (Io)
3 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL