FR2TSMA
FR2TSMA
Active
Description:  DIODE GP 1.3KV 2A DO214AC SMA
Manufacturer:  Diotec Semiconductor
Datasheet:   FR2TSMA Datasheet
History Price: $0.16810
In Stock: 20400
FR2TSMA vs FR2D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1300 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 1300 V
5 μA @ 200 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
DO-214AA, SMB
Supplier Device Package
DO-214AC, SMA
SMB (DO-214AA)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃