FR2M
FR2M
Active
Description:  DIODE GEN PURP 1KV 2A
Manufacturer:  Diotec Semiconductor
Datasheet:   FR2M Datasheet
History Price: $0.46511
In Stock: 46000
FR2M vs FR2D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
-
1.3 V @ 2 A
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
150 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 200 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
-
Surface Mount
Package / Case
-
DO-214AA, SMB
Supplier Device Package
-
SMB (DO-214AA)
Operating Temperature - Junction
-
-50 ℃ ~ 150 ℃