FR201GP-TP
FR201GP-TP
Active
Description:  DIODE GEN PURP 50V 2A DO15
Datasheet:   FR201GP-TP Datasheet
History Price: $0.06553
In Stock: 24300
FR201GP-TP vs FR2D-LTP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
-
-
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 200 V
Capacitance @ Vr, F
40pF @ 4V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AC, DO-15, Axial
DO-214AA, SMB
Supplier Device Package
DO-15
DO-214AA (SMB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃